2907874
2907874
Active
Description:  SPD TYPE 2 150VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2907874 Datasheet
History Price: $257.58
In Stock: 800
2907874 vs 2906846
Part No
Series
VAL
TTC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
-
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
150VDC
75VAC
Current - Discharge (Nom) (8/20µS)
20 kA
5 kA
Current - Discharge (Max) (8/20µS)
40 kA
-
Voltage - Protection Level (VP) (2416)
1.8 kV
1 kV
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cUL, EAC, UL
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
6 kA
-
Voltage - Protection Rating (VPR)
1.5 kV
-