Form
Module Only
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
30VAC, 55.2VDC
Current - Discharge (Nom) (8/20µS)
150 A
5 kA
Current - Discharge (Max) (8/20µS)
-
10 kA
Voltage - Protection Level (VP) (2416)
50 V
750 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
DIN Rail
DIN Rail
Approval Agency
-
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-