2906844
2906844
Active
Description:  SPD 130VAC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2906844 Datasheet
History Price: $28.34
In Stock: 33100
2906844 vs 2907877
Part No
Series
TTC
VAL
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 2
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
130VAC
75VDC
Current - Discharge (Nom) (8/20µS)
5 kA
20 kA
Current - Discharge (Max) (8/20µS)
-
40 kA
Voltage - Protection Level (VP) (2416)
1 kV
500 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Base Mount
Approval Agency
CSA, UL
cUL, EAC, UL
Current - Short Circuit Rating (SCCR)
-
50 kA
Voltage - Protection Rating (VPR)
-
400 V