2906841
2906841
Active
Description:  SPD 21VAC/30VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2906841 Datasheet
History Price: $25.2
In Stock: 2000
2906841 vs 2908192
Part No
Series
TTC
TTC
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
-
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
10VAC, 15VDC
Current - Discharge (Nom) (8/20µS)
2 kA
5 kA
Current - Discharge (Max) (8/20µS)
-
10 kA
Voltage - Protection Level (VP) (2416)
160 V
750 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cCSAus, CSA, CSAus, UL
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-