Status
Last Time Buy
Active
Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
53VAC, 75VDC
-
Current - Discharge (Nom) (8/20µS)
2 kA
-
Current - Discharge (Max) (8/20µS)
-
4 kA
Voltage - Protection Level (VP) (2416)
270 V
-
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Mounting Type
DIN Rail
Wall Mount
Approval Agency
cCSAus, CSA, CSAus, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-