Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
42VAC, 60VDC
150VAC, 150VDC
Current - Discharge (Nom) (8/20µS)
2 kA
5 kA
Current - Discharge (Max) (8/20µS)
-
10 kA
Voltage - Protection Level (VP) (2416)
220 V
-
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Mounting Type
DIN Rail
Wall Mount
Approval Agency
CSA, UL
cUL, UL
Current - Short Circuit Rating (SCCR)
-
10 kA
Voltage - Protection Rating (VPR)
-
1 kV