2906835
2906835
Active
Description:  SPD 37VAC/53VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2906835 Datasheet
History Price: $21.6
In Stock: 46500
2906835 vs 2908439
Part No
Series
TTC
TTC
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
-
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
37VAC, 53VDC
21VAC, 30VDC
Current - Discharge (Nom) (8/20µS)
90 A
5 kA
Current - Discharge (Max) (8/20µS)
-
5 kA
Voltage - Protection Level (VP) (2416)
80 V
1.45 kV
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
cCSAus, CSA, CSAus, UL
cCSAus, CSA, CSAus, UL
Current - Short Circuit Rating (SCCR)
-
-
Voltage - Protection Rating (VPR)
-
-