2807573
2807573
Active
Description:  SPD TYPE 2 75VAC/100VDC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2807573 Datasheet
History Price: $106.59
In Stock: 47500
2807573 vs 2800983
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
-
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
75VAC, 100VDC
30VDC
Current - Discharge (Nom) (8/20µS)
15 kA
10 kA
Current - Discharge (Max) (8/20µS)
40 kA
20 kA
Voltage - Protection Level (VP) (2416)
550 V
-
Operating Temperature
-40℃ ~ 80℃
-
Features
-
950 V
Mounting Type
Base Mount
-40℃ ~ 85℃
Approval Agency
CB, CSA, cUR, cURus, EAC, UR
Remote Signaling Contacts
Current - Short Circuit Rating (SCCR)
25 kA
DIN Rail
Voltage - Protection Rating (VPR)
-
cCSAus, CSA, CSAus, EAC, UL