2804429
2804429
Active
Description:  SPD TYPE 2 275VAC MCOV 2 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2804429 Datasheet
History Price: $248.06
In Stock: 35300
2804429 vs 2801289
Part No
Series
-
PT
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
-
Form
Module Only
Base + Module
Number of Poles
2
1
Voltage - Continuous Operating (Max) (MCOV)
275VAC
10VAC, 15VDC
Current - Discharge (Nom) (8/20µS)
20 kA
10 kA
Current - Discharge (Max) (8/20µS)
40 kA
20 kA
Voltage - Protection Level (VP) (2416)
1.6 kV
-
Operating Temperature
-40℃ ~ 80℃
-
Features
-
900 V
Mounting Type
DIN Rail
-40℃ ~ 70℃
Approval Agency
CB, CCA, CSA, cUL, cULus, EAC, KEMA-KEUR, OVE, UL
-
Current - Short Circuit Rating (SCCR)
25 kA
DIN Rail
Voltage - Protection Rating (VPR)
-
UL