Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2804429
2804429
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD TYPE 2 275VAC MCOV 2 POLE
Manufacturer:
Phoenix Contact
Datasheet:
2804429 Datasheet
History Price: $248.06
In Stock: 35300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2804429 vs 2801266
Part No
2804429
2801266
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
-
PT
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
-
Form
Module Only
Base + Module
Number of Poles
2
1
Voltage - Continuous Operating (Max) (MCOV)
275VAC
37VAC, 53VDC
Current - Discharge (Nom) (8/20µS)
20 kA
10 kA
Current - Discharge (Max) (8/20µS)
40 kA
20 kA
Voltage - Protection Level (VP) (2416)
1.6 kV
-
Operating Temperature
-40℃ ~ 80℃
-
Features
-
1.3 kV
Mounting Type
DIN Rail
-40℃ ~ 70℃
Approval Agency
CB, CCA, CSA, cUL, cULus, EAC, KEMA-KEUR, OVE, UL
-
Current - Short Circuit Rating (SCCR)
25 kA
DIN Rail
Voltage - Protection Rating (VPR)
-
cCSAus, CSA, CSAus, UL