Form
Base + Module
Module Only
Voltage - Continuous Operating (Max) (MCOV)
21VAC, 30VDC
30VDC
Current - Discharge (Nom) (8/20µS)
10 kA
10 kA
Current - Discharge (Max) (8/20µS)
20 kA
20 kA
Voltage - Protection Level (VP) (2416)
1.5 kV
-
Operating Temperature
-40℃ ~ 70℃
-
Mounting Type
DIN Rail
-40℃ ~ 85℃
Approval Agency
ATEX, CCC, cUL, cULus, UL
Remote Signaling Contacts
Current - Short Circuit Rating (SCCR)
-
DIN Rail
Voltage - Protection Rating (VPR)
-
cCSAus, CSA, CSAus, EAC, UL