Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
350VAC
10VAC, 15VDC
Current - Discharge (Nom) (8/20µS)
10 kA
10 kA
Current - Discharge (Max) (8/20µS)
20 kA
20 kA
Voltage - Protection Level (VP) (2416)
1.2 kV
-
Operating Temperature
-40℃ ~ 80℃
-
Mounting Type
DIN Rail
-40℃ ~ 70℃
Current - Short Circuit Rating (SCCR)
-
DIN Rail
Voltage - Protection Rating (VPR)
-
UL