2801488
2801488
Active
Description:  SPD TYPE 2 75VAC/100VDC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2801488 Datasheet
History Price: $154.93
In Stock: 12100
2801488 vs 2801161
Part No
Series
VAL-MS
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
75VAC, 100VDC
1.17kVDC
Current - Discharge (Nom) (8/20µS)
10 kA
15 kA
Current - Discharge (Max) (8/20µS)
20 kA
40 kA
Voltage - Protection Level (VP) (2416)
1.4 kV
50 kA
Operating Temperature
-40℃ ~ 70℃
3 kV
Features
-
3.5 kV
Mounting Type
DIN Rail
-40℃ ~ 80℃
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
-
DIN Rail
Voltage - Protection Rating (VPR)
-
CB, cUR, cURus, EAC, UR