Type
Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
75VAC, 100VDC
335VAC
Current - Discharge (Nom) (8/20µS)
10 kA
12.5 kA
Current - Discharge (Max) (8/20µS)
20 kA
50 kA
Voltage - Protection Level (VP) (2416)
1.4 kV
25 kA
Operating Temperature
-40℃ ~ 70℃
-
Mounting Type
DIN Rail
-40℃ ~ 70℃
Current - Short Circuit Rating (SCCR)
-
DIN Rail
Voltage - Protection Rating (VPR)
-
EAC