Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
30VDC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
-
12.5 kA
Current - Discharge (Max) (8/20µS)
-
30 kA
Voltage - Protection Level (VP) (2416)
-
800 V
Operating Temperature
-
-40℃ ~ 80℃
Mounting Type
-40℃ ~ 70℃
DIN Rail
Approval Agency
-
CB, cUR, cURus, EAC, UR, VDE
Current - Short Circuit Rating (SCCR)
DIN Rail
25 kA
Voltage - Protection Rating (VPR)
cCSAus, CSA, CSAus, EAC, UL
600 V