Type
Type 1, Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
335VAC
800VDC
Current - Discharge (Nom) (8/20µS)
12.5 kA
15 kA
Current - Discharge (Max) (8/20µS)
50 kA
40 kA
Voltage - Protection Level (VP) (2416)
25 kA
50 kA
Operating Temperature
-
2 kV
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 80℃
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
EAC
CB, cUR, cURus, EAC, UR