2800786
2800786
Active
Description:  SPD 10VAC/15VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2800786 Datasheet
History Price: $215.1
In Stock: 37000
2800786 vs 2807599
Part No
Series
PT
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 2
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
10VAC, 15VDC
385VAC
Current - Discharge (Nom) (8/20µS)
10 kA
20 kA
Current - Discharge (Max) (8/20µS)
20 kA
40 kA
Voltage - Protection Level (VP) (2416)
-
1.8 kV
Operating Temperature
-
-40℃ ~ 80℃
Features
145 V
-
Mounting Type
-40℃ ~ 70℃
Base Mount
Approval Agency
-
CB, CSA, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
DIN Rail
25 kA
Voltage - Protection Rating (VPR)
UL
-