Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2800645
2800645
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD TYPE 1/TYPE 2 335VAC MCOV
Manufacturer:
Phoenix Contact
Datasheet:
2800645 Datasheet
History Price: $677.71
In Stock: 44900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2800645 vs 2801240
Part No
2800645
2801240
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
VAL-MS
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
335VAC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
12.5 kA
12.5 kA
Current - Discharge (Max) (8/20µS)
65 kA
30 kA
Voltage - Protection Level (VP) (2416)
25 kA
25 kA
Operating Temperature
-
400 V
Features
1.6 kV
400 V
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 80℃
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
CB, cUR, cULus, EAC, UR
CB, cUR, cURus, EAC, UR, VDE