Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2800641
2800641
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD TYPE 2 800VDC MCOV 1 POLE
Manufacturer:
Phoenix Contact
Datasheet:
2800641 Datasheet
History Price: $421.2
In Stock: 13800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2800641 vs 2801532
Part No
2800641
2801532
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
VAL-MS
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
800VDC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
15 kA
12.5 kA
Current - Discharge (Max) (8/20µS)
40 kA
30 kA
Voltage - Protection Level (VP) (2416)
50 kA
800 V
Operating Temperature
-
-40℃ ~ 80℃
Features
2.7 kV
-
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
-
CB, cUR, cURus, EAC, UR, VDE
Current - Short Circuit Rating (SCCR)
DIN Rail
25 kA
Voltage - Protection Rating (VPR)
CB, cULus, cUR, EAC, UL
600 V