Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2800371
2800371
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD 120VAC MCOV 1 POLE
Manufacturer:
Phoenix Contact
Datasheet:
2800371 Datasheet
History Price: $187
In Stock: 20500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2800371 vs 2807599
Part No
2800371
2807599
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
VAL-SQ NP
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 2
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
120VAC
385VAC
Current - Discharge (Nom) (8/20µS)
10:00:00
20 kA
Current - Discharge (Max) (8/20µS)
32 kA
40 kA
Voltage - Protection Level (VP) (2416)
10 kA
1.8 kV
Operating Temperature
1.2 kV
-40℃ ~ 80℃
Features
-
-
Mounting Type
-40℃ ~ 80℃
Base Mount
Approval Agency
-
CB, CSA, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
Chassis Mount
25 kA
Voltage - Protection Rating (VPR)
UL
-