1N5664A
1N5664A
Active
Description:  TVS DIODE D0-13
Manufacturer:  Solid State
Datasheet:   1N5664A Datasheet
History Price: $10
In Stock: 20500
1N5664A vs 1N5908
Part No
Series
-
TRANSIL?
Packaging
Bulk
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
154V
5V
Voltage - Breakdown (Min)
171V
6V
Voltage - Clamping (Max) @ Ipp
246V
8.5V
Current - Peak Pulse (10/1000µs)
6.1A
120A (8/20?s)
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TA)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
DO-13
DO-201AD, Axial
Mounting Type
DO-13
CB429
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-