15KPA75CA
15KPA75CA
Active
Description:  TVS DIODE 75VWM 122VC P600
Manufacturer:  Littelfuse Inc
Datasheet:   15KPA75CA Datasheet
History Price: $10.2
In Stock: 48600
15KPA75CA vs 15KPE30A
Series
15KPA
15KPE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
75V
30V
Voltage - Breakdown (Min)
83.8V
33.3V
Voltage - Clamping (Max) @ Ipp
122V
50.7V
Current - Peak Pulse (10/1000µs)
123.8A
297.8A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
P600, Axial
Axial
Mounting Type
P600
Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-