Packaging
Tape & Reel (TR),Cut Tape (CT)
Strip
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
11.1V
7.5V
Voltage - Breakdown (Min)
12.4V
8.3V
Voltage - Clamping (Max) @ Ipp
18.2V
14.3V
Current - Peak Pulse (10/1000µs)
82A
105A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-50℃ ~ 150℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-201AA, DO-27, Axial
DO-214AB, SMC
Supplier Device Package
DO-201
DO-214AB (SMC)
Unidirectional Channels
-
-