0603L100SLYR
0603L100SLYR
Active
Description:  PTC RESET FUSE 6V 1A 0603
Manufacturer:  Littelfuse Inc
History Price: $1.67
In Stock: 49900
0603L100SLYR vs 0603L200SLYR
Series
POLY-FUSE?, LoRho
POLY-FUSE?, LoRho
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Polymeric
Polymeric
Voltage - Max
6V
6V
Current - Hold (Ih) (Max)
1:00:00
2:00:00
Current - Trip (It)
1.8 A
4:00:00
Current - Max
50 A
50 A
Time to Trip
300 ms
1 s
Resistance - Initial (Ri) (Min)
40 mOhms
5 mOhms
Resistance - Post Trip (R1) (Max)
120 mOhms
50 mOhms
Operating Temperature
-40℃ ~ 85℃
-
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
0603 (1608 Metric), Concave
0603 (1608 Metric), Concave
Size / Dimension
0.063" L x 0.032" W (1.60mm x 0.80mm)
0.063" L x 0.032" W (1.60mm x 0.80mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.030" (0.75mm)
0.039" (1.00mm)
Lead Spacing
-
-
Grade
-
-