Series
POLY-FUSE?, LoRho
POLY-FUSE?, 0603L
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Current - Hold (Ih) (Max)
1:00:00
10 mA
Current - Trip (It)
1.8 A
50 mA
Resistance - Initial (Ri) (Min)
40 mOhms
15 Ohms
Resistance - Post Trip (R1) (Max)
120 mOhms
100 Ohms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
0603 (1608 Metric), Concave
0603 (1608 Metric), Concave
Size / Dimension
0.063" L x 0.032" W (1.60mm x 0.80mm)
0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.030" (0.75mm)
0.039" (1.00mm)