Series
POLY-FUSE?, 0603L
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Current - Hold (Ih) (Max)
350 mA
-
Current - Trip (It)
750 mA
-
Resistance - Initial (Ri) (Min)
200 mOhms
-
Resistance - Post Trip (R1) (Max)
1 Ohms
-
Operating Temperature
-40℃ ~ 85℃
-
Mounting Type
Surface Mount
-
Package / Case
0603 (1608 Metric), Concave
-
Size / Dimension
0.063" L x 0.032" W (1.60mm x 0.80mm)
-
Height - Seated (Max)
-
-
Thickness (Max)
0.061" (1.55mm)
-