0603L010YR
0603L010YR
Active
Description:  PTC RESET FUSE 15V 100MA 0603
Manufacturer:  Littelfuse Inc
Datasheet:   0603L010YR Datasheet
History Price: $1.03
In Stock: 32200
0603L010YR vs 0603L001/60YR
Series
POLY-FUSE?, 0603L
POLY-FUSE?, 0603L
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Polymeric
Polymeric
Voltage - Max
15V
60V
Current - Hold (Ih) (Max)
100 mA
10 mA
Current - Trip (It)
300 mA
50 mA
Current - Max
40 A
40 A
Time to Trip
1 s
1 s
Resistance - Initial (Ri) (Min)
900 mOhms
15 Ohms
Resistance - Post Trip (R1) (Max)
6 Ohms
100 Ohms
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
0603 (1608 Metric), Concave
0603 (1608 Metric), Concave
Size / Dimension
0.063" L x 0.032" W (1.60mm x 0.80mm)
0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.030" (0.75mm)
0.039" (1.00mm)
Lead Spacing
-
-
Grade
-
-