0603L002/60YR
0603L002/60YR
Active
Description:  PTC RESET FUSE 60V 20MA 0603
Manufacturer:  Littelfuse Inc
History Price: $1.69
In Stock: 45600
0603L002/60YR vs 0603L200SLYR
Series
POLY-FUSE?, 0603L
POLY-FUSE?, LoRho
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Polymeric
Polymeric
Voltage - Max
60V
6V
Current - Hold (Ih) (Max)
20 mA
2:00:00
Current - Trip (It)
60 mA
4:00:00
Current - Max
40 A
50 A
Time to Trip
1 s
1 s
Resistance - Initial (Ri) (Min)
12 Ohms
5 mOhms
Resistance - Post Trip (R1) (Max)
70 Ohms
50 mOhms
Operating Temperature
-40℃ ~ 85℃
-
Ratings
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
0603 (1608 Metric), Concave
0603 (1608 Metric), Concave
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
0.063" L x 0.032" W (1.60mm x 0.80mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.039" (1.00mm)
0.039" (1.00mm)
Lead Spacing
-
-
Grade
-
-