☰
VJ0603Y103JXJAC
VJ0603Y103JXJAC
Active
Description:  CAP CER 10000PF 16V X7R 0603
Manufacturer:  Vishay Vitramon
History Price: $0.05727
In Stock: 11920
VJ0603Y103JXJAC vs VJ0402D0R4BLCAP
Series
VJ
VJ HIFREQ
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10000 pF
0.4 pF
Tolerance
?%
?.1pF
Voltage - Rated
16V
200V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Features
-
High Q, Low Loss
Ratings
-
-
Applications
General Purpose
RF, Microwave, High Frequency
Failure Rate
-
Surface Mount, MLCC
Mounting Type
Surface Mount, MLCC
0402 (1005 Metric)
Package / Case
0603 (1608 Metric)
0.040" L x 0.020" W (1.02mm x 0.51mm)
Size / Dimension
0.063" L x 0.031" W (1.60mm x 0.80mm)
-
Height - Seated (Max)
-
0.024" (0.61mm)
Thickness (Max)
0.038" (0.97mm)
-
Lead Spacing
-
-
Lead Style
-
-