☰
VJ0402Y331KXJAC
VJ0402Y331KXJAC
Active
Description:  CAP CER 330PF 16V X7R 0402
Manufacturer:  Vishay Vitramon
History Price: $0.06169
In Stock: 19330
VJ0402Y331KXJAC vs VJ0402Y472MLBAJ32
Series
VJ
VJ Pb-Bearing
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
330 pF
4700 pF
Tolerance
?0%
?0%
Voltage - Rated
16V
100V
Temperature Coefficient
X7R
X7R
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Features
-
High Temperature
Ratings
-
AEC-Q200
Applications
General Purpose
Automotive
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0402 (1005 Metric)
0402 (1005 Metric)
Size / Dimension
0.039" L x 0.020" W (1.00mm x 0.50mm)
0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.024" (0.60mm)
0.024" (0.60mm)
Lead Spacing
-
-
Lead Style
-
-