VE-101M1VTR-0810S
VE-101M1VTR-0810S
Active
Description:  CAP ALUM 100UF 20% 35V SMD
Manufacturer:  Surge Components
History Price: $0.54
In Stock: 17700
VE-101M1VTR-0810S vs VE-101M1CTR-0806S
Series
VE
VE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Strip
Status
Active
Active
Capacitance
100 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
252 mA @ 120 Hz
125 mA @ 120 Hz
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.315" Dia (8.00mm)
0.315" Dia (8.00mm)
Mounting Type
0.413" (10.50mm)
0.268" (6.80mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD