VE-101M1CTR-0605S
VE-101M1CTR-0605S
Active
Description:  CAP ALUM 100UF 20% 16V SMD
Manufacturer:  Surge Components
History Price: $0.4
In Stock: 12200
VE-101M1CTR-0605S vs VE-221M1CTR-0607S
Series
VE
VE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
100 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
89 mA @ 120 Hz
124 mA @ 120 Hz
Size / Dimension
124.6 mA @ 10 kHz
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.248" Dia (6.30mm)
0.248" Dia (6.30mm)
Mounting Type
0.217" (5.50mm)
0.315" (8.00mm)
Package / Case
0.260" L x 0.260" W (6.60mm x 6.60mm)
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
Radial, Can - SMD