Capacitance
220 µF
330 µF
Voltage - Rated
10 V
16 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
5000 Hrs @ 105℃
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Applications
General Purpose
General Purpose
Lead Spacing
0.138" (3.50mm)
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
0.315" Dia (8.00mm)
Height - Seated (Max)
0.354" (9.00mm)
0.354" (9.00mm)
Surface Mount Land Size
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Can
Radial, Can
Ripple Current @ Low Frequency
117 mA @ 120 Hz
126 mA @ 120 Hz
Ripple Current @ High Frequency
195 mA @ 100 kHz
210 mA @ 100 kHz