☰
USR1C220MDD1TP
USR1C220MDD1TP
Obsolete
Description:  CAP ALUM 22UF 20% 16V RADIAL
Manufacturer:  Nichicon
History Price: Obsolete
In Stock: 44150
USR1C220MDD1TP vs USR0J331MDD
Manufacturer
Series
USR
USR
Packaging
Tape & Box (TB)
Bulk
Status
Obsolete
Obsolete
Capacitance
22 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
6.3 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 85℃
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
39 mA @ 120 Hz
180 mA @ 120 Hz
Size / Dimension
58.5 mA @ 10 kHz
270 mA @ 10 kHz
Height - Seated (Max)
0.059" (1.50mm)
0.138" (3.50mm)
Surface Mount Land Size
0.157" Dia (4.00mm)
0.315" Dia (8.00mm)
Mounting Type
0.315" (8.00mm)
0.315" (8.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can