TD4.7M10
TD4.7M10
Active
Description:  CAP TANT 4.7UF 20% 10V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   TD4.7M10 Datasheet
History Price: $0.41
In Stock: 8700
TD4.7M10 vs TD47M10
Part No
Series
TD
TD
Packaging
Bag
Bag
Status
Active
Active
Capacitance
4.7 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Conformal Coated
Conformal Coated
ESR (Equivalent Series Resistance)
-
-55℃ ~ 85℃
Operating Temperature
-55℃ ~ 85℃
-
Lifetime @ Temp.
-
Through Hole
Mounting Type
Through Hole
Radial
Package / Case
Radial
0.276" Dia (7.00mm)
Size / Dimension
0.177" Dia (4.50mm)
0.472" (12.00mm)
Height - Seated (Max)
0.354" (9.00mm)
0.100" (2.54mm)
Lead Spacing
0.100" (2.54mm)
-
Manufacturer Size Code
-
-
Features
-
General Purpose
Failure Rate
General Purpose
-
Ratings
-
-