☰
TACK474M010FTA
TACK474M010FTA
Active
Description:  CAP TANT 0.47UF 20% 10V 0402
Manufacturer:  KYOCERA AVX
History Price: $2.38342
In Stock: 40160
TACK474M010FTA vs TACK334M016NTA
Manufacturer
Series
TACmicrochip?, TAC
TACmicrochip?, TAC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.47 µF
0.33 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
16 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
15Ohm @ 100kHz
20Ohm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
0402 (1005 Metric)
0402 (1005 Metric)
Size / Dimension
0.039" L x 0.020" W (1.00mm x 0.50mm)
0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max)
0.028" (0.70mm)
0.028" (0.70mm)
Lead Spacing
-
-
Manufacturer Size Code
K
K
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-