Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Vishay Polytech T54EE157M030LSB075
T54EE157M030LSB075
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 150UF 30V 2917
Manufacturer:
Vishay Polytech
Datasheet:
T54EE157M030LSB075 Datasheet
History Price: $10.63165
In Stock: 30100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
T54EE157M030LSB075 vs T54EE477M016LSA025
Part No
T54EE157M030LSB075
T54EE477M016LSA025
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
Vishay Polytech
Vishay Polytech
Series
vPolyTan? T54
vPolyTan? T54
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
150 µF
470 µF
Tolerance
?0%
?0%
Voltage - Rated
30 V
16 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
75mOhm @ 100kHz
25mOhm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.169" (4.30mm)
0.169" (4.30mm)
Lead Spacing
-
-
Manufacturer Size Code
EE
EE
Ratings
COTS
COTS
Features
High Reliability
High Reliability