Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Suscon SVB025M101E7DPE50V00A
SVB025M101E7DPE50V00A
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM 100UF 20% 25V SMD
Manufacturer:
Suscon
Datasheet:
SVB025M101E7DPE50V00A Datasheet
History Price: $0.538
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SVB025M101E7DPE50V00A vs SVB025M331GABPE50V00A
Part No
SVB025M101E7DPE50V00A
SVB025M331GABPE50V00A
Category
Aluminum Polymer Capacitors
Aluminum Polymer Capacitors
Manufacturer
Suscon
Suscon
Series
SVB
SVB
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
-
Capacitance
100 µF
330 µF
Tolerance
±20%
±20%
Voltage - Rated
25 V
25 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
4000 Hrs @ 125℃
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Ripple Current @ Low Frequency
1.4 A @ 100 kHz
2 A @ 100 kHz
Ripple Current @ High Frequency
-
-
Lead Spacing
0.248" Dia (6.30mm)
0.394" Dia (10.00mm)
Size / Dimension
0.303" (7.70mm)
0.413" (10.50mm)
Height - Seated (Max)
0.260" L x 0.260" W (6.60mm x 6.60mm)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Surface Mount Land Size
Surface Mount
Surface Mount
Mounting Type
Radial, Can - SMD
Radial, Can - SMD
Package / Case
140 mA @ 100 Hz
200 mA @ 100 Hz