SMC1206K122
SMC1206K122
Active
Description:  CAP CER 1200PF 50V C0G/NP0 1206
Manufacturer:  NTE Electronics
Datasheet:   SMC1206K122 Datasheet
History Price: $0.07
In Stock: 29200
SMC1206K122 vs SMC1206J560
Series
SMC
SMC
Packaging
Bag
Bag
Status
Active
Active
Capacitance
1200 pF
56 pF
Tolerance
?0%
?%
Voltage - Rated
50V
50V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1206 (3216 Metric)
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.031" (0.80mm)
0.031" (0.80mm)
Lead Spacing
-
-
Lead Style
-
-