SGNMNC2106
SGNMNC2106
Obsolete
Description:  CAP TRIM 1-10PF 6000V CHAS MNT
Manufacturer:  Sprague-Goodman
Datasheet:   SGNMNC2106 Datasheet
History Price: Obsolete
In Stock: 36600
SGNMNC2106 vs SGNMA3T20004
Series
SGNM-Series 2
SGNMA3T
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
1 ~ 10pF
2 ~ 20pF
Adjustment Type
-
Side
Voltage - Rated
Ceramic
Polytetrafluoroethylene (PTFE)
Dielectric Material
3000 @ 25MHz
2000 @ 100MHz
Q @ Freq
0.550" Dia (13.97mm)
0.280" Dia (7.11mm)
Size / Dimension
-
0.522" (13.26mm)
Height - Seated (Max)
-55℃ ~ 125℃
-65℃ ~ 125℃
Operating Temperature
Chassis Mount
Through Hole
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic
Features
6000 V
1000 V