SGNMNC1206K
SGNMNC1206K
Obsolete
Description:  CAP TRIM 2-20PF 6000V CHAS MNT
Manufacturer:  Sprague-Goodman
Datasheet:   SGNMNC1206K Datasheet
History Price: Obsolete
In Stock: 5500
SGNMNC1206K vs SGNMNC31006E
Series
SGNM-Series 1
SGNM-Series 3
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
2 ~ 20pF
10 ~ 100pF
Adjustment Type
-
-
Voltage - Rated
Ceramic
Ceramic
Dielectric Material
1500 @ 25MHz
500 @ 25MHz
Q @ Freq
0.270" Dia (6.86mm)
0.710" Dia (18.03mm)
Size / Dimension
-
-
Height - Seated (Max)
-55℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Chassis Mount
Chassis Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic, Sealed
Features
6000 V
6000 V