Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman SGNMNC1054E
SGNMNC1054E
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIM 0.5-5PF 4000V CHAS MNT
Manufacturer:
Sprague-Goodman
Datasheet:
SGNMNC1054E Datasheet
History Price: $160.85
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SGNMNC1054E vs SGNMA3T10003
Part No
SGNMNC1054E
SGNMA3T10003
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
SGNM-Series 1
SGNMA3T
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
0.5 ~ 5pF
1 ~ 10pF
Adjustment Type
-
Top
Voltage - Rated
Ceramic
Polytetrafluoroethylene (PTFE)
Dielectric Material
2000 @ 25MHz
2000 @ 100MHz
Q @ Freq
0.270" Dia (6.86mm)
0.281" Dia (7.14mm)
Size / Dimension
-
0.533" (13.54mm)
Height - Seated (Max)
-55℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Chassis Mount
Panel Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic
Features
4000 V
1000 V