SGNMA3T20005
SGNMA3T20005
Obsolete
Description:  CAP TRIMMER 2-20PF 1000V SMD
Manufacturer:  Sprague-Goodman
History Price: Obsolete
In Stock: 7900
SGNMA3T20005 vs SGNMNC1054E
Series
SGNMA3T
SGNM-Series 1
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
2 ~ 20pF
0.5 ~ 5pF
Adjustment Type
Side
-
Voltage - Rated
Polytetrafluoroethylene (PTFE)
Ceramic
Dielectric Material
2000 @ 100MHz
2000 @ 25MHz
Q @ Freq
0.280" Dia (7.11mm)
0.270" Dia (6.86mm)
Size / Dimension
0.522" (13.26mm)
-
Height - Seated (Max)
-65℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Surface Mount
Chassis Mount
Mounting Type
Non-Magnetic
Non-Magnetic, Sealed
Features
1000 V
4000 V