SGNMA3T20005
SGNMA3T20005
Obsolete
Description:  CAP TRIMMER 2-20PF 1000V SMD
Manufacturer:  Sprague-Goodman
History Price: Obsolete
In Stock: 7900
SGNMA3T20005 vs SGNMA3T20002
Series
SGNMA3T
SGNMA3T
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
2 ~ 20pF
2 ~ 20pF
Adjustment Type
Side
Top
Voltage - Rated
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Dielectric Material
2000 @ 100MHz
2000 @ 100MHz
Q @ Freq
0.280" Dia (7.11mm)
0.281" Dia (7.14mm)
Size / Dimension
0.522" (13.26mm)
0.515" (13.08mm)
Height - Seated (Max)
-65℃ ~ 125℃
-65℃ ~ 125℃
Operating Temperature
Surface Mount
Panel Mount
Mounting Type
Non-Magnetic
Non-Magnetic
Features
1000 V
1000 V