Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman SGNMA3T20005
SGNMA3T20005
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 2-20PF 1000V SMD
Manufacturer:
Sprague-Goodman
Datasheet:
SGNMA3T20005 Datasheet
History Price: Obsolete
In Stock: 7900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SGNMA3T20005 vs SGNMA3T10004
Part No
SGNMA3T20005
SGNMA3T10004
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
SGNMA3T
SGNMA3T
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
2 ~ 20pF
1 ~ 10pF
Adjustment Type
Side
Side
Voltage - Rated
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Dielectric Material
2000 @ 100MHz
2000 @ 100MHz
Q @ Freq
0.280" Dia (7.11mm)
0.281" Dia (7.14mm)
Size / Dimension
0.522" (13.26mm)
0.522" (13.26mm)
Height - Seated (Max)
-65℃ ~ 125℃
-65℃ ~ 125℃
Operating Temperature
Surface Mount
Through Hole
Mounting Type
Non-Magnetic
Non-Magnetic
Features
1000 V
1000 V