Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman SGNMA3T10002
SGNMA3T10002
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 1-10PF 1000V PNL MNT
Manufacturer:
Sprague-Goodman
Datasheet:
SGNMA3T10002 Datasheet
History Price: Obsolete
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SGNMA3T10002 vs SGNMNC1156E
Part No
SGNMA3T10002
SGNMNC1156E
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
SGNMA3T
SGNM-Series 1
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
1 ~ 10pF
1.5 ~ 15pF
Adjustment Type
Top
-
Voltage - Rated
Polytetrafluoroethylene (PTFE)
Ceramic
Dielectric Material
2000 @ 100MHz
1500 @ 25MHz
Q @ Freq
0.281" Dia (7.14mm)
0.270" Dia (6.86mm)
Size / Dimension
0.515" (13.08mm)
-
Height - Seated (Max)
-65℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Panel Mount
Chassis Mount
Mounting Type
Non-Magnetic
Non-Magnetic, Sealed
Features
1000 V
6000 V