SGNM70-10H
SGNM70-10H
Obsolete
Description:  CAP TRIM 4-70PF 10000V CHAS MNT
Manufacturer:  Sprague-Goodman
Datasheet:   SGNM70-10H Datasheet
History Price: Obsolete
In Stock: 34700
SGNM70-10H vs SGNMNC2106K
Series
SGNM10KV
SGNM-Series 2
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
4 ~ 70pF
1 ~ 10pF
Adjustment Type
-
-
Voltage - Rated
Ceramic
Ceramic
Dielectric Material
600 @ 25MHz
3000 @ 25MHz
Q @ Freq
0.710" Dia (18.03mm)
0.550" Dia (13.97mm)
Size / Dimension
-
-
Height - Seated (Max)
-55℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Chassis Mount
Chassis Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic, Sealed
Features
10000 V
6000 V