SCTC336K6.3
SCTC336K6.3
Active
Description:  CAP TANT 33UF 10% 6.3V 2312
Manufacturer:  NTE Electronics
Datasheet:   SCTC336K6.3 Datasheet
History Price: $0.86
In Stock: 44100
SCTC336K6.3 vs SCTA335K6.3
Series
SCT
SCT
Packaging
Bag
Bag
Status
Active
Active
Capacitance
33 µF
3.3 µF
Tolerance
?0%
?0%
Voltage - Rated
6.3 V
6.3 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
-
Operating Temperature
-
-55℃ ~ 85℃
Lifetime @ Temp.
Surface Mount
-
Mounting Type
2312 (6032 Metric)
Surface Mount
Package / Case
0.236" L x 0.126" W (6.00mm x 3.20mm)
1206 (3216 Metric)
Size / Dimension
0.110" (2.80mm)
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
-
0.071" (1.80mm)
Lead Spacing
C
-
Manufacturer Size Code
-
A
Features
General Purpose
-
Failure Rate
-
General Purpose
Ratings
-
-