Voltage - Rated
16 V
25 V
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
-
Operating Temperature
-
-55℃ ~ 85℃
Lifetime @ Temp.
Surface Mount
-
Mounting Type
2312 (6032 Metric)
Surface Mount
Package / Case
0.236" L x 0.126" W (6.00mm x 3.20mm)
1411 (3528 Metric), 1210
Size / Dimension
0.110" (2.80mm)
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
-
0.083" (2.10mm)
Manufacturer Size Code
-
B
Features
General Purpose
-
Failure Rate
-
General Purpose