SCTA225K16
SCTA225K16
Active
Description:  CAP TANT 2.2UF 10% 16V 1206
Manufacturer:  NTE Electronics
Datasheet:   SCTA225K16 Datasheet
History Price: $0.51
In Stock: 22100
SCTA225K16 vs SCTB335K16
Series
SCT
SCT
Packaging
Bag
Bag
Status
Active
Active
Capacitance
2.2 µF
3.3 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
16 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-
-
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric)
1411 (3528 Metric), 1210
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.071" (1.80mm)
0.083" (2.10mm)
Lead Spacing
-
-
Manufacturer Size Code
A
B
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-